RMCF2512JT2K20 alternative parts: RMCF2512JT18K0, RMCF2512JT1R30
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 2.2K OHM 5% 1W 2512 | Res Thick Film 2512 18K Ohm 5% 1W 100ppm/C Molded SMD SMD Plastic T/R | RES SMD 1.3 OHM 5% 1W 2512 |
Factory Lead Time: | 20 Weeks | 20 Weeks | 20 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) | 2512 (6432 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RMCF | RMCF | RMCF |
Published: | 2010 | 2010 | 2012 |
Size / Dimension: | 0.248Lx0.126W 6.30mmx3.20mm | 0.248Lx0.126W 6.30mmx3.20mm | 0.248Lx0.126W 6.30mmx3.20mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±400ppm/°C |
Resistance: | 2.2kOhm | 18kOhm | 1.3Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power Rating: | 1W | 1W | 1W |
Packing Method: | TR, Plastic, 7 Inch | TR, PLASTIC, 7 INCH | TR, Plastic, 7 Inch |
Max Power Dissipation: | 1W | 1W | 1W |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 6432 | 6432 | - |
Rated Power Dissipation (P): | 1W | 1W | 1W |
Case Code (Imperial): | 2512 | 2512 | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 711.2μm | 711.2μm | 711.2μm |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.028 0.70mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Depth: | - | - | 3.2mm |
Military Standard: | - | - | Not |

RMCF2512JT2K20
(In Stock: 19)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.032373
$0.03
500
$0.023804
$11.90
1000
$0.019836
$19.84
2000
$0.018199
$36.40
5000
$0.017008
$85.04
10000
$0.015821
$158.21
15000
$0.015301
$229.52
50000
$0.015045
$752.25
Minimum: 1 Multiples: 1
Unit Price: $0.032373
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity