RMCF2512JT7K50 alternative parts: RMCF0805FT1K00

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 2512 7.5K Ohm 5% 1W ±200ppm/C Molded SMD Automotive T/R
RES 1K OHM 1% 1/8W 0805
Factory Lead Time:
20 Weeks
20 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
2512 (6432 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCF
RMCF
Published:
2010
2010
Size / Dimension:
0.248Lx0.126W 6.30mmx3.20mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
Resistance:
7.5kOhm
1kOhm
Composition:
Thick Film
Thick Film
Power Rating:
1W
125mW
Packing Method:
TR, Plastic, 7 Inch
TR, PAPER, 7 INCH
Max Power Dissipation:
1W
125mW
Depth:
3.2mm
1.25mm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
6432
2012
Rated Power Dissipation (P):
1W
-
Case Code (Imperial):
2512
0805
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height:
711.2μm
500μm
Height Seated (Max):
0.028 0.70mm
0.026 0.65mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Voltage Rated:
-
150V
Power (Watts):
-
0.125W 1/8W
RMCF2512JT7K50

RMCF2512JT7K50

(In Stock: 21)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.006769

    $0.01

  • 500

    $0.004977

    $2.49

  • 1000

    $0.004148

    $4.15

  • 2000

    $0.003805

    $7.61

  • 5000

    $0.003556

    $17.78

  • 10000

    $0.003308

    $33.08

  • 15000

    $0.003199

    $47.98

  • 50000

    $0.003146

    $157.30

Minimum: 1 Multiples: 1

Unit Price: $0.006769

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity