RMCP1206FT20R0 alternative parts: RS73F2BTTD75R0F, RS73F2BTTD3901F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 20 OHM 1% 1/3W 1206
RES 75 OHM 1% 1/3W 1206
RES 3.9K OHM 1% 1/3W 1206
Factory Lead Time:
15 Weeks
10 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Mounting Feature:
SURFACE MOUNT
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
-
-
Series:
RMCP
RS73
RS73
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±100ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
20Ohm
75Ohm
3.9kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
0.333W 1/3W
Power Rating:
330mW
-
-
Packing Method:
TR, Paper, 7 Inch
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Rated Power Dissipation (P):
0.33W
-
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
RMCP1206FT20R0

RMCP1206FT20R0

(In Stock: 11)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.036201

    $0.04

  • 500

    $0.026618

    $13.31

  • 1000

    $0.022182

    $22.18

  • 2000

    $0.020350

    $40.70

  • 5000

    $0.019019

    $95.10

  • 10000

    $0.017692

    $176.92

  • 15000

    $0.017110

    $256.65

  • 50000

    $0.016824

    $841.20

Minimum: 1 Multiples: 1

Unit Price: $0.036201

Ext Price: $0.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity