RMCP1206FT20R0 alternative parts: SG73P2BTTD80R6F, SG73S2BTTD5363F
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 20 OHM 1% 1/3W 1206 | RES 80.6 OHM 1% 1/3W 1206 | RES 536K OHM 1% 1/3W 1206 |
Factory Lead Time: | 15 Weeks | 10 Weeks | 7 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RMCP | SG73P | SG73S |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±100ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 20Ohm | 80.6Ohm | 536kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W | 0.333W 1/3W |
Power Rating: | 330mW | - | - |
Packing Method: | TR, Paper, 7 Inch | - | - |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Rated Power Dissipation (P): | 0.33W | - | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |

RMCP1206FT20R0
(In Stock: 11)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.036201
$0.04
500
$0.026618
$13.31
1000
$0.022182
$22.18
2000
$0.020350
$40.70
5000
$0.019019
$95.10
10000
$0.017692
$176.92
15000
$0.017110
$256.65
50000
$0.016824
$841.20
Minimum: 1 Multiples: 1
Unit Price: $0.036201
Ext Price: $0.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity