RMCP2010FT4R32 alternative parts: RMCP2010FT680R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 4.32 OHM 1% 1W 2010 | RES SMD 680 OHM 1% 1W 2010 |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RMCP | RMCP |
Published: | 2014 | 2012 |
Size / Dimension: | 0.197Lx0.098W 5.00mmx2.50mm | 0.197Lx0.098W 5.00mmx2.50mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±100ppm/°C |
Resistance: | 4.32Ohm | 680Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power Rating: | 1W | 1W |
Packing Method: | TR, PAPER, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | 1W | 1W |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 1W | 1W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 711.2μm | 711.2μm |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Case Code (Metric): | - | 5025 |
Case Code (Imperial): | - | 2010 |

RMCP2010FT4R32
(In Stock: 43)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.136541
$0.14
10
$0.128812
$1.29
100
$0.121521
$12.15
500
$0.114642
$57.32
1000
$0.108153
$108.15
Minimum: 1 Multiples: 1
Unit Price: $0.136541
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools