RMCS2512JT1R00 alternative parts: RMCS2512JT470R, ERJ-1TYJ165U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1 OHM 5% 1W 2512
RES 470 OHM 5% 1W 2512
RES SMD 1.6M OHM 5% 1W 2512
Factory Lead Time:
12 Weeks
12 Weeks
11 Weeks
Mount:
Surface Mount
Surface Mount
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RMCS
RMCS
ERJ
Size / Dimension:
0.250Lx0.122W 6.35mmx3.10mm
0.250Lx0.122W 6.35mmx3.10mm
0.252Lx0.126W 6.40mmx3.20mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
-400/ +150ppm/°C
Resistance:
1Ohm
470Ohm
1.6MOhms
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
1W
1W
1W
Packing Method:
TR, EMBOSSED PLASTIC, 7 INCH
TR, EMBOSSED PLASTIC, 7 INCH
-
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Rated Power Dissipation (P):
1W
1W
-
Features:
Anti-Sulfur
Anti-Sulfur
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Supplier Device Package:
-
-
2512
Published:
-
-
2011
Power Rating:
-
-
1W
Voltage - Rated DC:
-
-
250V
Max Power Dissipation:
-
-
1W
Case Code (Metric):
-
-
6432
Case Code (Imperial):
-
-
2512
Height:
-
-
711.2μm
Length:
-
-
6.4008mm
Width:
-
-
3.2004mm
Lead Free:
-
-
Contains Lead
Ratings:
-
-
AEC-Q200
RMCS2512JT1R00

RMCS2512JT1R00

(In Stock: 35)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.072103

    $0.07

  • 500

    $0.053017

    $26.51

  • 1000

    $0.044181

    $44.18

  • 2000

    $0.040533

    $81.07

  • 5000

    $0.037881

    $189.40

  • 10000

    $0.035238

    $352.38

  • 15000

    $0.034080

    $511.20

  • 50000

    $0.033510

    $1,675.50

Minimum: 1 Multiples: 1

Unit Price: $0.072103

Ext Price: $0.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity