RMM08DTAS alternative parts: 306-008-521-101, EBM08DSXN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 16POS 0.156
CONN EDGE DUAL FMALE 16POS 0.156
CONN EDGE DUAL FMALE 16POS 0.156
Factory Lead Time:
3 Weeks
9 Weeks
3 Weeks
Mount:
Through Hole
Panel, Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Panel Mount, Through Hole
Through Hole
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Polybutylene Terephthalate (PBT)
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Phosphor Bronze
Operating Temperature:
-65°C~125°C
-65°C~105°C
-65°C~125°C
Packaging:
Tray
Bulk
Tray
Published:
2015
2010
2008
JESD-609 Code:
e4
-
e3
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
Connector Type:
Loop Bellows
CARD EDGE CONNECTOR
Full Bellows
Number of Positions:
16
16
16
Color:
Green
Green
Blue
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Contact Type:
Loop Bellows
-
Full Bellows
Pitch:
0.156 3.96mm
0.156 3.96mm
0.156 3.96mm
Total Number of Contacts:
16
-
16
Number of Conductors:
ONE
-
ONE
Contact Finish:
Gold
Gold
Gold
Reliability:
COMMERCIAL
-
COMMERCIAL
Number Of PCB Rows:
2
-
2
PCB Contact Pattern:
STAGGERED
-
RECTANGULAR
Body Breadth:
0.37 inch
-
-
Body Depth:
0.76 inch
-
0.431 inch
Rated Current (Signal):
3A
-
3A
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Single
Single
Number of Positions/Bay/Row:
8
8
8
Flange Feature:
Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
-
-
Contact Finish Thickness:
30.0μin 0.76μm
-
10.0μin 0.25μm
Plating Thickness:
30μin
-
10μin
Card Thickness:
0.062 1.57mm
0.062 1.57mm
0.062 1.57mm
Length - Termination:
0.1 inch
-
0.11 inch
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Lead Free
Series:
-
306
-
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Not Applicable
RMM08DTAS

RMM08DTAS

(In Stock: 15)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $9.354988

    $9.35

  • 10

    $8.825460

    $88.25

  • 100

    $8.325906

    $832.59

  • 500

    $7.854628

    $3,927.31

  • 1000

    $7.410026

    $7,410.03

Minimum: 1 Multiples: 1

Unit Price: $9.354988

Ext Price: $9.35

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity