RMM40DTBI-S189 alternative parts: RMM43DSAS
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN EDGE DUAL FMALE 80POS 0.156 | CONN EDGE DUAL FMALE 86POS 0.156 |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole, Right Angle |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Operating Temperature: | -65°C~125°C | -65°C~125°C |
Packaging: | Tray | Tray |
Published: | 2015 | 2008 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Loop Bellows | Full Bellows |
Number of Positions: | 80 | 86 |
Color: | Green | Green |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Contact Type: | Loop Bellows | Full Bellows |
Pitch: | 0.156 3.96mm | 0.156 3.96mm |
Total Number of Contacts: | 80 | 86 |
Number of Conductors: | ONE | ONE |
Contact Finish: | Gold | Gold |
Reliability: | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 7.088 inch | 7.647 inch |
Number Of PCB Rows: | 2 | 2 |
PCB Contact Pattern: | STAGGERED | RECTANGULAR |
Body Breadth: | 0.37 inch | - |
Body Depth: | 0.76 inch | - |
Rated Current (Signal): | 3A | 3A |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual |
Number of Positions/Bay/Row: | 40 | 43 |
Flange Feature: | Top Mount Opening, Threaded Insert, 4-40 | Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia |
Contact Finish Thickness: | 30.0μin 0.76μm | 30.0μin 0.76μm |
Plating Thickness: | 30μin | 30μin |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm |
Length - Termination: | 0.18 inch | 0.19 inch |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.40 |
Reference Standard: | - | UL, CSA |
Contact Resistance: | - | 30mOhm |
Insulation Resistance: | - | 5000000000Ohm |
Body/Shell Style: | - | RECEPTACLE |
Dielectric Withstanding Voltage: | - | 1800VDC V |
Withdrawl Force-Min: | - | .139 N |
Mating Contact Row Spacing: | - | 0.156 inch |

RMM40DTBI-S189
(In Stock: 5)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$22.247128
$22.25
10
$20.987857
$209.88
100
$19.799865
$1,979.99
500
$18.679118
$9,339.56
1000
$17.621809
$17,621.81
Minimum: 1 Multiples: 1
Unit Price: $22.247128
Ext Price: $22.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity