RN2961(TE85L,F) alternative parts: DDTC143ECA-7-F, DTC123JKAT146

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS 2PNP PREBIAS 0.2W US6
TRANS PREBIAS NPN 200MW SOT23-3
TRANS PREBIAS NPN 200MW SMT3
Factory Lead Time:
12 Weeks
19 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Transistor Element Material:
SILICON
-
-
Collector-Emitter Breakdown Voltage:
50V
50V
50V
Number of Elements:
2
-
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2014
2008
2009
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Max Power Dissipation:
200mW
200mW
200mW
Reach Compliance Code:
unknown
-
-
Power - Max:
200mW
200mW
-
Polarity/Channel Type:
PNP
-
-
Transistor Type:
2 PNP - Pre-Biased (Dual)
NPN - Pre-Biased
NPN - Pre-Biased
Collector Emitter Voltage (VCEO):
300mV
300mV
50V
Max Collector Current:
100mA
100mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
30 @ 10mA 5V
20 @ 10mA 5V
80 @ 10mA 5V
Current - Collector Cutoff (Max):
100nA ICBO
500nA
500nA
Vce Saturation (Max) @ Ib, Ic:
300mV @ 250μA, 5mA
300mV @ 500μA, 10mA
300mV @ 250μA, 5mA
Max Breakdown Voltage:
50V
50V
50V
Frequency - Transition:
200MHz
250MHz
250MHz
Resistor - Base (R1):
4.7k Ω
4.7 kOhms
2.2 k Ω
Resistor - Emitter Base (R2):
4.7k Ω
4.7 kOhms
47 k Ω
RoHS Status:
RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
3
3
Supplier Device Package:
-
SOT-23-3
-
Weight:
-
7.994566mg
-
Current-Collector (Ic) (Max):
-
100mA
-
hFEMin:
-
20
80
Max Operating Temperature:
-
150°C
150°C
Min Operating Temperature:
-
-55°C
-55°C
Voltage - Rated DC:
-
50V
50V
Current Rating:
-
100mA
100mA
Base Part Number:
-
DTC143
DTC123
Max Output Current:
-
100mA
100mA
Operating Supply Voltage:
-
50V
50V
Polarity:
-
NPN
NPN
Element Configuration:
-
Single
Single
Voltage - Collector Emitter Breakdown (Max):
-
50V
-
Continuous Collector Current:
-
100mA
100mA
Height:
-
1mm
1.1mm
Length:
-
3.05mm
2.9mm
Width:
-
1.4mm
1.6mm
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
Lead Free
Pbfree Code:
-
-
yes
Number of Terminations:
-
-
3
ECCN Code:
-
-
EAR99
Additional Feature:
-
-
BUILT-IN BIAS RESISTOR RATIO IS 21
HTS Code:
-
-
8541.21.00.75
Terminal Position:
-
-
DUAL
Terminal Form:
-
-
GULL WING
Peak Reflow Temperature (Cel):
-
-
260
Time@Peak Reflow Temperature-Max (s):
-
-
10
Pin Count:
-
-
3
Power Dissipation:
-
-
200mW
Transistor Application:
-
-
SWITCHING
Transition Frequency:
-
-
250MHz
REACH SVHC:
-
-
No SVHC
RN2961(TE85L,F)

RN2961(TE85L,F)

(In Stock: 2170)

Toshiba Semiconductor and Storage

Qty

Unit Price

Ext Price

  • 1

    $0.148308

    $0.15

  • 10

    $0.139913

    $1.40

  • 100

    $0.131994

    $13.20

  • 500

    $0.124522

    $62.26

  • 1000

    $0.117474

    $117.47

Minimum: 1 Multiples: 1

Unit Price: $0.148308

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity