RN2961(TE85L,F) alternative parts: DTC114EUAT106
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TRANS 2PNP PREBIAS 0.2W US6 | TRANS PREBIAS NPN 200MW UMT3 |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-TSSOP, SC-88, SOT-363 | SC-70, SOT-323 |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 50V | 50V |
Number of Elements: | 2 | 1 |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2014 | 2006 |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Power Dissipation: | 200mW | 200mW |
Reach Compliance Code: | unknown | - |
Power - Max: | 200mW | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | 2 PNP - Pre-Biased (Dual) | NPN - Pre-Biased |
Collector Emitter Voltage (VCEO): | 300mV | 300mV |
Max Collector Current: | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 30 @ 10mA 5V | 30 @ 5mA 5V |
Current - Collector Cutoff (Max): | 100nA ICBO | 500nA |
Vce Saturation (Max) @ Ib, Ic: | 300mV @ 250μA, 5mA | 300mV @ 500μA, 10mA |
Max Breakdown Voltage: | 50V | 50V |
Frequency - Transition: | 200MHz | 250MHz |
Resistor - Base (R1): | 4.7k Ω | 10 k Ω |
Resistor - Emitter Base (R2): | 4.7k Ω | 10 k Ω |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Number of Pins: | - | 3 |
hFEMin: | - | 30 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Additional Feature: | - | BUILT IN BIAS RESISTOR RATIO IS 1 |
HTS Code: | - | 8541.21.00.75 |
Voltage - Rated DC: | - | 50V |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Current Rating: | - | 50mA |
Time@Peak Reflow Temperature-Max (s): | - | 10 |
Base Part Number: | - | DTC114 |
Pin Count: | - | 3 |
Max Output Current: | - | 100mA |
Operating Supply Voltage: | - | 50V |
Polarity: | - | NPN |
Element Configuration: | - | Single |
Power Dissipation: | - | 200mW |
Transistor Application: | - | SWITCHING |
Transition Frequency: | - | 250MHz |
Continuous Collector Current: | - | 50mA |
Nominal Supply Voltage (DC): | - | 50V |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

RN2961(TE85L,F)
(In Stock: 2170)
Toshiba Semiconductor and StorageQty
Unit Price
Ext Price
1
$0.148308
$0.15
10
$0.139913
$1.40
100
$0.131994
$13.20
500
$0.124522
$62.26
1000
$0.117474
$117.47
Minimum: 1 Multiples: 1
Unit Price: $0.148308
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity