RN2961(TE85L,F) alternative parts: DTC114EUAT106, DDTC143ECA-7-F
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | TRANS 2PNP PREBIAS 0.2W US6 | TRANS PREBIAS NPN 200MW UMT3 | TRANS PREBIAS NPN 200MW SOT23-3 |
Factory Lead Time: | 12 Weeks | 10 Weeks | 19 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 6-TSSOP, SC-88, SOT-363 | SC-70, SOT-323 | TO-236-3, SC-59, SOT-23-3 |
Transistor Element Material: | SILICON | - | - |
Collector-Emitter Breakdown Voltage: | 50V | 50V | 50V |
Number of Elements: | 2 | 1 | - |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2014 | 2006 | 2008 |
Part Status: | Active | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Max Power Dissipation: | 200mW | 200mW | 200mW |
Reach Compliance Code: | unknown | - | - |
Power - Max: | 200mW | - | 200mW |
Polarity/Channel Type: | PNP | - | - |
Transistor Type: | 2 PNP - Pre-Biased (Dual) | NPN - Pre-Biased | NPN - Pre-Biased |
Collector Emitter Voltage (VCEO): | 300mV | 300mV | 300mV |
Max Collector Current: | 100mA | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 30 @ 10mA 5V | 30 @ 5mA 5V | 20 @ 10mA 5V |
Current - Collector Cutoff (Max): | 100nA ICBO | 500nA | 500nA |
Vce Saturation (Max) @ Ib, Ic: | 300mV @ 250μA, 5mA | 300mV @ 500μA, 10mA | 300mV @ 500μA, 10mA |
Max Breakdown Voltage: | 50V | 50V | 50V |
Frequency - Transition: | 200MHz | 250MHz | 250MHz |
Resistor - Base (R1): | 4.7k Ω | 10 k Ω | 4.7 kOhms |
Resistor - Emitter Base (R2): | 4.7k Ω | 10 k Ω | 4.7 kOhms |
RoHS Status: | RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 3 | 3 |
hFEMin: | - | 30 | 20 |
Pbfree Code: | - | yes | - |
Number of Terminations: | - | 3 | - |
ECCN Code: | - | EAR99 | - |
Max Operating Temperature: | - | 150°C | 150°C |
Min Operating Temperature: | - | -55°C | -55°C |
Additional Feature: | - | BUILT IN BIAS RESISTOR RATIO IS 1 | - |
HTS Code: | - | 8541.21.00.75 | - |
Voltage - Rated DC: | - | 50V | 50V |
Terminal Position: | - | DUAL | - |
Terminal Form: | - | GULL WING | - |
Peak Reflow Temperature (Cel): | - | 260 | - |
Current Rating: | - | 50mA | 100mA |
Time@Peak Reflow Temperature-Max (s): | - | 10 | - |
Base Part Number: | - | DTC114 | DTC143 |
Pin Count: | - | 3 | - |
Max Output Current: | - | 100mA | 100mA |
Operating Supply Voltage: | - | 50V | 50V |
Polarity: | - | NPN | NPN |
Element Configuration: | - | Single | Single |
Power Dissipation: | - | 200mW | - |
Transistor Application: | - | SWITCHING | - |
Transition Frequency: | - | 250MHz | - |
Continuous Collector Current: | - | 50mA | 100mA |
Nominal Supply Voltage (DC): | - | 50V | - |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | Lead Free |
Supplier Device Package: | - | - | SOT-23-3 |
Weight: | - | - | 7.994566mg |
Current-Collector (Ic) (Max): | - | - | 100mA |
Voltage - Collector Emitter Breakdown (Max): | - | - | 50V |
Height: | - | - | 1mm |
Length: | - | - | 3.05mm |
Width: | - | - | 1.4mm |

RN2961(TE85L,F)
(In Stock: 2170)
Toshiba Semiconductor and StorageQty
Unit Price
Ext Price
1
$0.148308
$0.15
10
$0.139913
$1.40
100
$0.131994
$13.20
500
$0.124522
$62.26
1000
$0.117474
$117.47
Minimum: 1 Multiples: 1
Unit Price: $0.148308
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity