RN2961(TE85L,F) alternative parts: IMH11AT110

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS 2PNP PREBIAS 0.2W US6
TRANS PREBIAS DUAL NPN SMT6
Factory Lead Time:
12 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
SC-74, SOT-457
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
50V
50V
Number of Elements:
2
2
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2014
2004
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Power Dissipation:
200mW
300mW
Reach Compliance Code:
unknown
-
Power - Max:
200mW
-
Polarity/Channel Type:
PNP
-
Transistor Type:
2 PNP - Pre-Biased (Dual)
2 NPN - Pre-Biased (Dual)
Collector Emitter Voltage (VCEO):
300mV
300mV
Max Collector Current:
100mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
30 @ 10mA 5V
30 @ 5mA 5V
Current - Collector Cutoff (Max):
100nA ICBO
500nA
Vce Saturation (Max) @ Ib, Ic:
300mV @ 250μA, 5mA
300mV @ 500μA, 10mA
Max Breakdown Voltage:
50V
50V
Frequency - Transition:
200MHz
250MHz
Resistor - Base (R1):
4.7k Ω
10k Ω
Resistor - Emitter Base (R2):
4.7k Ω
10k Ω
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Number of Pins:
-
6
hFEMin:
-
30
JESD-609 Code:
-
e1
Pbfree Code:
-
yes
Number of Terminations:
-
6
ECCN Code:
-
EAR99
Terminal Finish:
-
TIN SILVER COPPER
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Additional Feature:
-
BUILT-IN BIAS RESISTOR RATIO IS 1
HTS Code:
-
8541.21.00.75
Voltage - Rated DC:
-
50V
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Current Rating:
-
50mA
Time@Peak Reflow Temperature-Max (s):
-
10
Base Part Number:
-
*MH11
Pin Count:
-
6
Max Output Current:
-
100mA
Operating Supply Voltage:
-
50V
Polarity:
-
NPN
Element Configuration:
-
Dual
Power Dissipation:
-
300mW
Transistor Application:
-
SWITCHING
Transition Frequency:
-
250MHz
Emitter Base Voltage (VEBO):
-
5V
Continuous Collector Current:
-
100mA
VCEsat-Max:
-
0.3 V
Height:
-
1.2mm
Length:
-
3mm
Width:
-
1.8mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
RN2961(TE85L,F)

RN2961(TE85L,F)

(In Stock: 2170)

Toshiba Semiconductor and Storage

Qty

Unit Price

Ext Price

  • 1

    $0.148308

    $0.15

  • 10

    $0.139913

    $1.40

  • 100

    $0.131994

    $13.20

  • 500

    $0.124522

    $62.26

  • 1000

    $0.117474

    $117.47

Minimum: 1 Multiples: 1

Unit Price: $0.148308

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity