RN50C2100FRSL alternative parts: RN50C3402FR36
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 210 OHM 1/20W 1% AXIAL | Res Metal Film 34K Ohm 1% 1/20W 50ppm/C Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/8, RN50 | Military, MIL-R-10509/8, RN50 |
Size / Dimension: | 0.065Diax0.150L 1.65mmx3.81mm | 0.065Diax0.150L 1.65mmx3.81mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 210Ohms | 34kOhms |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.05W 1/20W | 0.05W 1/20W |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -65°C |
Power Rating: | - | 50mW |
Max Power Dissipation: | - | 50mW |
Military Standard: | - | MIL-R-10509 |
Diameter: | - | 1.65mm |
Length: | - | 3.81mm |
Width: | - | 1.65mm |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |

RN50C2100FRSL
(In Stock: 16)
Vishay DaleQty
Unit Price
Ext Price
1
$1.038534
$1.04
10
$0.979749
$9.80
100
$0.924291
$92.43
500
$0.871973
$435.99
1000
$0.822616
$822.62
Minimum: 1 Multiples: 1
Unit Price: $1.038534
Ext Price: $1.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity