RN50C2401BRSL alternative parts: RN50C9761BRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 2.4K OHM 1/20W .1% AXIAL | Res Metal Film 9.76K Ohm 0.1% 1/20W 50ppm/C Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/8, RN50 | Military, MIL-R-10509/8, RN50 |
Size / Dimension: | 0.065Diax0.150L 1.65mmx3.81mm | 0.065Diax0.150L 1.65mmx3.81mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 2.4kOhms | 9.76kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.05W 1/20W | 0.05W 1/20W |
Power Rating: | 50mW | 50mW |
Max Power Dissipation: | 50mW | 50mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Length: | 3.81mm | - |
Width: | 1.65mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Through Hole |
Contact Plating: | - | Lead, Tin |
Terminal Shape: | - | WIRE |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn60Pb40) |
Additional Feature: | - | FLAME PROOF |
Packing Method: | - | TR, 7.5 INCH |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | MIL-R-10509 |
Rated Power Dissipation (P): | - | 0.05W |
Diameter: | - | 1.65mm |

RN50C2401BRSL
(In Stock: 13)
Vishay DaleQty
Unit Price
Ext Price
1
$1.890693
$1.89
10
$1.783672
$17.84
100
$1.682710
$168.27
500
$1.587462
$793.73
1000
$1.497606
$1,497.61
Minimum: 1 Multiples: 1
Unit Price: $1.890693
Ext Price: $1.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity