RN50E2000BBSL alternative parts: CMF5044K440BEEB
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 200 OHM 1/20W .1% AXIAL | RES 44.44K OHM 1/4W 0.1% AXIAL |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -55°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/8, RN50 | CMF |
Size / Dimension: | 0.065Diax0.150L 1.65mmx3.81mm | 0.065Diax0.150L 1.65mmx3.81mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 200Ohms | 44.44kOhms |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.05W 1/20W | 0.25W 1/4W |
Power Rating: | 50mW | - |
Max Power Dissipation: | 50mW | 250mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
Length: | 3.81mm | 3.81mm |
Width: | 1.65mm | 1.65mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Published: | - | 2016 |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -55°C |

RN50E2000BBSL
(In Stock: 28)
Vishay DaleQty
Unit Price
Ext Price
1
$4.618213
$4.62
10
$4.356805
$43.57
100
$4.110193
$411.02
500
$3.877541
$1,938.77
1000
$3.658057
$3,658.06
Minimum: 1 Multiples: 1
Unit Price: $4.618213
Ext Price: $4.62
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity