RN50E2000BBSL alternative parts: RN50C2700BRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 200 OHM 1/20W .1% AXIAL
RES 270 OHM 1/20W .1% AXIAL
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-R-10509/8, RN50
Military, MIL-R-10509/8, RN50
Size / Dimension:
0.065Diax0.150L 1.65mmx3.81mm
0.065Diax0.150L 1.65mmx3.81mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
200Ohms
270Ohms
Composition:
Metal Film
Metal Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
Max Power Dissipation:
50mW
50mW
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Length:
3.81mm
3.81mm
Width:
1.65mm
1.65mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RN50E2000BBSL

RN50E2000BBSL

(In Stock: 28)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.618213

    $4.62

  • 10

    $4.356805

    $43.57

  • 100

    $4.110193

    $411.02

  • 500

    $3.877541

    $1,938.77

  • 1000

    $3.658057

    $3,658.06

Minimum: 1 Multiples: 1

Unit Price: $4.618213

Ext Price: $4.62

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity