RN55C1212CB14 alternative parts: RN55C2493CB14, CMF5533K200CHR6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Metal Film Resistors - Through Hole 1/10watt 12.1Kohms .25% 50ppm
Metal Film Resistors 1/10watt 249Kohms .25% 50ppm
RES 33.2K OHM 1/2W .25% AXIAL
Factory Lead Time:
34 Weeks
34 Weeks
34 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
-
Mount:
Through Hole
Through Hole
-
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
-
-
Voltage Rated:
200V
200V
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-55°C~175°C
Packaging:
Bulk
Bulk
Tape & Reel (TR)
Series:
Military, MIL-R-10509/7, RN55
Military, MIL-R-10509/7, RN55
CMF
Published:
2013
-
-
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.25%
±0.25%
±0.25%
JESD-609 Code:
e0
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
12.1kOhm
249kOhms
33.2kOhms
Terminal Finish:
Tin/Lead (Sn63Pb37)
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.5W 1/2W
Additional Feature:
FLAME PROOF
-
-
Power Rating:
100mW
100mW
-
Max Power Dissipation:
125mW
125mW
500mW
Construction:
Tubular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Military Standard:
MIL-R-10509
MIL-R-10509
-
Rated Power Dissipation (P):
0.1W
-
-
Lead Length:
38.1mm
-
-
Lead Diameter:
640 μm
640 μm
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Diameter:
2.29mm
2.29mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Lead Free
Supplier Device Package:
-
Axial
Axial
Termination:
-
Axial
-
Max Operating Temperature:
-
175°C
-
Min Operating Temperature:
-
-65°C
-
Length:
-
6.096mm
7.0612mm
Width:
-
2.29mm
2.29mm
Radiation Hardening:
-
No
-
RN55C1212CB14

RN55C1212CB14

(In Stock: 14)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.208968

    $3.21

  • 10

    $3.027328

    $30.27

  • 100

    $2.855970

    $285.60

  • 500

    $2.694311

    $1,347.16

  • 1000

    $2.541803

    $2,541.80

Minimum: 1 Multiples: 1

Unit Price: $3.208968

Ext Price: $3.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity