RN55C3403BRE6 alternative parts: CMF5538K800BERE70
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 340K Ohm 0.1% 1/10W 50ppm/C Conformal AXL Thru-Hole T/R | RES 38.8K OHM 1/2W .1% AXIAL |
Factory Lead Time: | 34 Weeks | 34 Weeks |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -55°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/7, RN55 | CMF |
Published: | 2013 | 2013 |
Size / Dimension: | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 340kOhms | 38.8kOhms |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.5W 1/2W |
Power Rating: | 125mW | - |
Max Power Dissipation: | 125mW | 500mW |
Military Standard: | MIL-R-10509 | - |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
Diameter: | 2.29mm | - |
Length: | 6.096mm | 7.0612mm |
Width: | 2.29mm | 2.29mm |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Lead Free |

RN55C3403BRE6
(In Stock: 34)
Vishay DaleQty
Unit Price
Ext Price
1
$0.581210
$0.58
10
$0.548312
$5.48
100
$0.517275
$51.73
500
$0.487995
$244.00
1000
$0.460373
$460.37
Minimum: 1 Multiples: 1
Unit Price: $0.581210
Ext Price: $0.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity