RN55C3403BRE6 alternative parts: CMF55715R00BER6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 340K Ohm 0.1% 1/10W 50ppm/C Conformal AXL Thru-Hole T/R
RES 715 OHM 1/2W .1% AXIAL
Factory Lead Time:
34 Weeks
34 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-55°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-R-10509/7, RN55
CMF
Published:
2013
-
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
340kOhms
715Ohms
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.5W 1/2W
Power Rating:
125mW
-
Max Power Dissipation:
125mW
500mW
Military Standard:
MIL-R-10509
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Diameter:
2.29mm
-
Length:
6.096mm
7.0612mm
Width:
2.29mm
2.29mm
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Lead Free
RN55C3403BRE6

RN55C3403BRE6

(In Stock: 34)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.581210

    $0.58

  • 10

    $0.548312

    $5.48

  • 100

    $0.517275

    $51.73

  • 500

    $0.487995

    $244.00

  • 1000

    $0.460373

    $460.37

Minimum: 1 Multiples: 1

Unit Price: $0.581210

Ext Price: $0.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity