RN55C7681DBSL alternative parts: CMF55357K00DHEA, RN55C7151DR36

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 7.68K OHM 1/8W .5% AXIAL
RES 357K OHM 1/2W .5% AXIAL
RES 7.15K OHM 1/8W .5% AXIAL
Factory Lead Time:
29 Weeks
29 Weeks
29 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~175°C
-55°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-R-10509/7, RN55
CMF
Military, MIL-R-10509/7, RN55
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
7.68kOhms
357kOhms
7.15kOhms
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.5W 1/2W
0.125W 1/8W
Power Rating:
125mW
-
125mW
Max Power Dissipation:
125mW
500mW
125mW
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Length:
6.096mm
7.0612mm
6.096mm
Width:
2.29mm
2.29mm
2.29mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Contains Lead
Contact Plating:
-
Tin
-
Mount:
-
Through Hole
-
Max Operating Temperature:
-
175°C
-
Min Operating Temperature:
-
-55°C
-
Diameter:
-
2.29mm
-
Radiation Hardening:
-
No
-
RN55C7681DBSL

RN55C7681DBSL

(In Stock: 14)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.765540

    $3.77

  • 10

    $3.552396

    $35.52

  • 100

    $3.351317

    $335.13

  • 500

    $3.161620

    $1,580.81

  • 1000

    $2.982660

    $2,982.66

Minimum: 1 Multiples: 1

Unit Price: $3.765540

Ext Price: $3.77

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity