RN55C7681DBSL alternative parts: RN55C7151DR36, CMF5580R600DHWF
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 7.68K OHM 1/8W .5% AXIAL | RES 7.15K OHM 1/8W .5% AXIAL | RES 80.6 OHM 1/2W .5% AXIAL |
Factory Lead Time: | 29 Weeks | 29 Weeks | 29 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -55°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/7, RN55 | Military, MIL-R-10509/7, RN55 | CMF |
Size / Dimension: | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 7.68kOhms | 7.15kOhms | 80.6Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.5W 1/2W |
Power Rating: | 125mW | 125mW | - |
Max Power Dissipation: | 125mW | 125mW | 500mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
Length: | 6.096mm | 6.096mm | 7.0612mm |
Width: | 2.29mm | 2.29mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | - |
Published: | - | - | 2016 |

RN55C7681DBSL
(In Stock: 14)
Vishay DaleQty
Unit Price
Ext Price
1
$3.765540
$3.77
10
$3.552396
$35.52
100
$3.351317
$335.13
500
$3.161620
$1,580.81
1000
$2.982660
$2,982.66
Minimum: 1 Multiples: 1
Unit Price: $3.765540
Ext Price: $3.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity