RN55E2910BBSL alternative parts: CMF5590K900BEEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 291 OHM 1/8W .1% AXIAL | RES 90.9K OHM 1/2W .1% AXIAL |
Factory Lead Time: | 32 Weeks | 34 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -55°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/7, RN55 | CMF |
Size / Dimension: | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 291Ohms | 90.9kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.5W 1/2W |
Power Rating: | 125mW | - |
Max Power Dissipation: | 125mW | 500mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
Length: | 6.096mm | - |
Width: | 2.29mm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Contact Plating: | - | Tin |
Mount: | - | Through Hole |
Terminal Shape: | - | WIRE |
Published: | - | 2013 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Additional Feature: | - | FLAME PROOF, PRECISION |
Packing Method: | - | TR |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.5W |
Diameter: | - | 2.29mm |
Radiation Hardening: | - | No |

RN55E2910BBSL
(In Stock: 5)
Vishay DaleQty
Unit Price
Ext Price
1
$4.207509
$4.21
10
$3.969348
$39.69
100
$3.744668
$374.47
500
$3.532706
$1,766.35
1000
$3.332741
$3,332.74
Minimum: 1 Multiples: 1
Unit Price: $4.207509
Ext Price: $4.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity