RN55E3323BRE6 alternative parts: RN55E1622BRE6, CMF5590K900BEEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Metal Film Resistors - Through Hole 1/10watt 332Kohms .1% 25ppm
RES 16.2K OHM 1/8W .1% AXIAL
RES 90.9K OHM 1/2W .1% AXIAL
Factory Lead Time:
34 Weeks
34 Weeks
34 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Tin
Mount:
Through Hole
Through Hole
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
-
-
Voltage Rated:
200V
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-55°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-R-10509/7, RN55
Military, MIL-R-10509/7, RN55
CMF
Published:
2016
2016
2013
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
Axial
-
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
332kOhms
16.2kOhm
90.9kOhm
Max Operating Temperature:
175°C
-
-
Min Operating Temperature:
-65°C
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.5W 1/2W
Power Rating:
125mW
125mW
-
Max Power Dissipation:
125mW
125mW
500mW
Military Standard:
MIL-R-10509
MIL-R-10509
-
Lead Diameter:
640 μm
-
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Diameter:
2.29mm
2.29mm
2.29mm
Length:
6.096mm
-
-
Width:
2.29mm
-
-
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Lead Free
Terminal Shape:
-
WIRE
WIRE
JESD-609 Code:
-
e0
e3
Pbfree Code:
-
no
yes
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Tin/Lead (Sn63Pb37)
-
Additional Feature:
-
FLAME PROOF
FLAME PROOF, PRECISION
Packing Method:
-
TR, 7.5 INCH
TR
Construction:
-
Tubular
Tubular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.1W
0.5W
RN55E3323BRE6

RN55E3323BRE6

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.881617

    $0.88

  • 10

    $0.831714

    $8.32

  • 100

    $0.784636

    $78.46

  • 500

    $0.740222

    $370.11

  • 1000

    $0.698323

    $698.32

Minimum: 1 Multiples: 1

Unit Price: $0.881617

Ext Price: $0.88

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity