RN55E5701BB14 alternative parts: RN55E1622BRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Metal Film Resistors 1/10watt 5.7Kohms .1% 25ppm | RES 16.2K OHM 1/8W .1% AXIAL |
Factory Lead Time: | 34 Weeks | 34 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Voltage Rated: | 200V | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/7, RN55 | Military, MIL-R-10509/7, RN55 |
Size / Dimension: | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 5.7kOhm | 16.2kOhm |
Terminal Finish: | Tin/Lead (Sn63Pb37) | Tin/Lead (Sn63Pb37) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | FLAME PROOF, PRECISION | FLAME PROOF |
Power Rating: | 125mW | 125mW |
Max Power Dissipation: | 125mW | 125mW |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Reach Compliance Code: | unknown | - |
Military Standard: | MIL-R-10509 | MIL-R-10509 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Lead Diameter: | 640 μm | - |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Diameter: | 2.29mm | 2.29mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Published: | - | 2016 |
Packing Method: | - | TR, 7.5 INCH |
Construction: | - | Tubular |
Radiation Hardening: | - | No |

RN55E5701BB14
(In Stock: 25)
Vishay DaleQty
Unit Price
Ext Price
1
$0.763804
$0.76
10
$0.720569
$7.21
100
$0.679782
$67.98
500
$0.641304
$320.65
1000
$0.605004
$605.00
Minimum: 1 Multiples: 1
Unit Price: $0.763804
Ext Price: $0.76
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity