RN60C6340BRE6 alternative parts: RN60D2050FB14
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Res Metal Film 634 Ohm 0.1% 1/8W 50ppm/C Conformal AXL Thru-Hole T/R | Metal Film Resistors 1/4watt 205ohms 1% 100ppm |
Factory Lead Time: | 9 Weeks | 38 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-R-10509/1, RN60 | Military, MIL-R-10509/1, RN60 |
Published: | 2016 | - |
Size / Dimension: | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm |
Tolerance: | ±0.1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C |
Resistance: | 634Ohms | 205Ohm |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW |
Military Standard: | MIL-R-10509 | MIL-R-10509 |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Diameter: | 3.68mm | 3.68mm |
Length: | 8.7376mm | - |
Width: | 3.68mm | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Shape: | - | WIRE |
Voltage Rated: | - | 300V |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
Terminal Finish: | - | Tin/Lead (Sn60Pb40) |
Additional Feature: | - | FLAME PROOF |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Lead Length: | - | 38.1mm |
Lead Diameter: | - | 640 μm |

RN60C6340BRE6
(In Stock: 16)
Vishay DaleQty
Unit Price
Ext Price
1
$0.591478
$0.59
10
$0.557998
$5.58
100
$0.526413
$52.64
500
$0.496616
$248.31
1000
$0.468506
$468.51
Minimum: 1 Multiples: 1
Unit Price: $0.591478
Ext Price: $0.59
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools