RN60C75R0BRE6 alternative parts: CMF60511R00BEEA, RN60C3522BRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Metal Film Resistors - Through Hole 1/8watt 75ohms .1% 50ppm
RES 511 OHM 1W 0.1% AXIAL
Metal Film Resistors 1/8W 35.2Kohms .1%
Factory Lead Time:
9 Weeks
9 Weeks
9 Weeks
Contact Plating:
Lead, Tin
-
Lead, Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
-
WIRE
Voltage Rated:
300V
-
300V
Operating Temperature:
-65°C~175°C
-55°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-R-10509/1, RN60
CMF
Military, MIL-R-10509/1, RN60
Published:
2013
-
-
Size / Dimension:
0.145Diax0.344L 3.68mmx8.74mm
0.145Diax0.344L 3.68mmx8.74mm
0.145Diax0.344L 3.68mmx8.74mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e0
-
e0
Pbfree Code:
no
-
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
75Ohm
511Ohms
35.2kOhm
Terminal Finish:
Tin/Lead (Sn60Pb40)
-
Tin/Lead (Sn60Pb40)
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
1W
0.25W 1/4W
Additional Feature:
FLAME PROOF
-
FLAME PROOF
Power Rating:
125mW
-
125mW
Packing Method:
TR, 7.5 INCH
-
TR, 7.5 INCH
Max Power Dissipation:
250mW
1W
250mW
Construction:
Tubular
-
Tubular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Military Standard:
MIL-R-10509
-
MIL-R-10509
Lead Diameter:
640 μm
-
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Diameter:
3.68mm
-
3.68mm
Radiation Hardening:
No
-
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Contains Lead
Supplier Device Package:
-
Axial
-
Max Operating Temperature:
-
175°C
-
Min Operating Temperature:
-
-55°C
-
Length:
-
8.7376mm
-
Width:
-
3.68mm
-
RN60C75R0BRE6

RN60C75R0BRE6

(In Stock: 1187)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.329077

    $1.33

  • 10

    $1.253846

    $12.54

  • 100

    $1.182874

    $118.29

  • 500

    $1.115919

    $557.96

  • 1000

    $1.052753

    $1,052.75

Minimum: 1 Multiples: 1

Unit Price: $1.329077

Ext Price: $1.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity