RN60C7960BBSL alternative parts: RN60C3522BRE6, RN60C56R2BR36
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 796 OHM 1/4W .1% AXIAL | Metal Film Resistors 1/8W 35.2Kohms .1% | RES 56.2 OHM 1/4W .1% AXIAL |
Factory Lead Time: | 9 Weeks | 9 Weeks | 9 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/1, RN60 | Military, MIL-R-10509/1, RN60 | Military, MIL-R-10509/1, RN60 |
Size / Dimension: | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 796Ohms | 35.2kOhm | 56.2Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 125mW | 250mW |
Max Power Dissipation: | 250mW | 250mW | 250mW |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Length: | 8.7376mm | - | 8.7376mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin | Lead, Tin |
Mount: | - | Through Hole | Through Hole |
Terminal Shape: | - | WIRE | - |
Voltage Rated: | - | 300V | - |
JESD-609 Code: | - | e0 | - |
Pbfree Code: | - | no | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Tin/Lead (Sn60Pb40) | - |
Additional Feature: | - | FLAME PROOF | - |
Packing Method: | - | TR, 7.5 INCH | - |
Construction: | - | Tubular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Military Standard: | - | MIL-R-10509 | MIL-R-10509 |
Diameter: | - | 3.68mm | 3.68mm |
Radiation Hardening: | - | No | No |
Published: | - | - | 2016 |
Max Operating Temperature: | - | - | 175°C |
Min Operating Temperature: | - | - | -65°C |
Width: | - | - | 3.68mm |

RN60C7960BBSL
(In Stock: 30)
Vishay DaleQty
Unit Price
Ext Price
1
$4.224026
$4.22
10
$3.984930
$39.85
100
$3.759368
$375.94
500
$3.546574
$1,773.29
1000
$3.345824
$3,345.82
Minimum: 1 Multiples: 1
Unit Price: $4.224026
Ext Price: $4.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity