RN60C7960BBSL alternative parts: RN60C5111BR36, CMF603K3200BHR6
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 796 OHM 1/4W .1% AXIAL | RES 5.11K OHM 1/4W .1% AXIAL | RES 3.32K OHM 1W .1% AXIAL |
Factory Lead Time: | 9 Weeks | 9 Weeks | 9 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | - |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -55°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-R-10509/1, RN60 | Military, MIL-R-10509/1, RN60 | CMF |
Size / Dimension: | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 796Ohms | 5.11kOhms | 3.32kOhm |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | - |
Power Rating: | 250mW | 250mW | - |
Max Power Dissipation: | 250mW | 250mW | 1W |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
Length: | 8.7376mm | 8.7376mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Lead Free |
Contact Plating: | - | Lead, Tin | - |
Mount: | - | Through Hole | - |
Max Operating Temperature: | - | 175°C | - |
Min Operating Temperature: | - | -65°C | - |
Military Standard: | - | MIL-R-10509 | - |
Diameter: | - | 3.68mm | - |
Width: | - | 3.68mm | - |
Surface Mount: | - | - | NO |
Terminal Shape: | - | - | WIRE |
Mounting Feature: | - | - | THROUGH HOLE MOUNT |
Published: | - | - | 2013 |
JESD-609 Code: | - | - | e0 |
Pbfree Code: | - | - | no |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Tin/Lead (Sn/Pb) |
Additional Feature: | - | - | FLAME PROOF, PRECISION |
Packing Method: | - | - | TR, 8 INCH |
Construction: | - | - | Tubular |
Resistor Type: | - | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | - | 1W |
Working Voltage: | - | - | 500V |
Lead Diameter: | - | - | 0.64 mm |

RN60C7960BBSL
(In Stock: 30)
Vishay DaleQty
Unit Price
Ext Price
1
$4.224026
$4.22
10
$3.984930
$39.85
100
$3.759368
$375.94
500
$3.546574
$1,773.29
1000
$3.345824
$3,345.82
Minimum: 1 Multiples: 1
Unit Price: $4.224026
Ext Price: $4.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity