RN60D6341FB14 alternative parts: CMF60475K00FHR6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Metal Film Resistors 1/4watt 6.34Kohms 1% 100ppm
RES 475K OHM 1W 1% AXIAL
Factory Lead Time:
38 Weeks
30 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Terminal Shape:
WIRE
-
Voltage Rated:
300V
-
Operating Temperature:
-65°C~175°C
-55°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-R-10509/1, RN60
CMF
Published:
2012
2013
Size / Dimension:
0.145Diax0.344L 3.68mmx8.74mm
0.145Diax0.344L 3.68mmx8.74mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
Resistance:
6.34kOhm
475kOhms
Terminal Finish:
Tin/Lead (Sn60Pb40)
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
1W
Additional Feature:
FLAME PROOF
-
Power Rating:
250mW
-
Voltage - Rated DC:
300V
-
Max Power Dissipation:
250mW
1W
Construction:
Tubular
-
Resistor Type:
FIXED RESISTOR
-
Military Standard:
MIL-R-10509
-
Lead Length:
38.1mm
-
Lead Diameter:
640 μm
-
Wire/Cable Diameter:
50.8 μm
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Diameter:
3.68mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Supplier Device Package:
-
Axial
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-55°C
Length:
-
8.7376mm
Width:
-
3.68mm
RN60D6341FB14

RN60D6341FB14

(In Stock: 126)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $5.736100

    $5.74

  • 10

    $5.411415

    $54.11

  • 100

    $5.105109

    $510.51

  • 500

    $4.816140

    $2,408.07

  • 1000

    $4.543528

    $4,543.53

Minimum: 1 Multiples: 1

Unit Price: $5.736100

Ext Price: $5.74

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity