RN65C2261FRE6 alternative parts: RN65D8450FRE6, RN70C2152FB14
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 2.26K Ohm 1% 1/4W 50ppm/C Conformal AXL Thru-Hole T/R | Res Metal Film 845 Ohm 1% 1/2W 100ppm/C Conformal AXL Thru-Hole T/R | RES 21.5K OHM 3/4W 1% AXIAL |
Factory Lead Time: | 13 Weeks | 13 Weeks | - |
Contact Plating: | Lead, Tin | Lead, Tin | - |
Mount: | Through Hole | Through Hole | - |
Package / Case: | Axial | Axial | Axial |
Terminal Shape: | WIRE | - | WIRE |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-R-10509/2, RN65 | Military, MIL-R-10509/2, RN65 | Military, MIL-R-10509/3, RN70 |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e0 | - | e0 |
Pbfree Code: | no | - | no |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C | ±50ppm/°C |
Resistance: | 2.26kOhm | 845Ohms | 21.5kOhm |
Terminal Finish: | Tin/Lead (Sn60Pb40) | - | Tin/Lead (Sn60Pb40) |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W | 0.75W 3/4W |
Additional Feature: | FLAME PROOF | - | FLAME PROOF |
Power Rating: | 500mW | 500mW | 750mW |
Packing Method: | TR, 11.5 INCH | - | - |
Max Power Dissipation: | 500mW | 500mW | 750mW |
Construction: | Tubular | - | Tubular |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Military Standard: | MIL-R-10509 | MIL-R-10509 | - |
Working Voltage: | 350V | - | 500V |
Features: | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Diameter: | 4.57mm | 4.57mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Supplier Device Package: | - | Axial | - |
Max Operating Temperature: | - | 175°C | - |
Min Operating Temperature: | - | -65°C | - |
Length: | - | 14.2748mm | - |
Width: | - | 4.57mm | - |
Radiation Hardening: | - | No | - |
Surface Mount: | - | - | NO |
Mounting Feature: | - | - | THROUGH HOLE MOUNT |
ECCN Code: | - | - | EAR99 |
Rated Power Dissipation (P): | - | - | 0.5W |
Lead Length: | - | - | 38.1mm |
Lead Diameter: | - | - | 0.81 mm |

RN65C2261FRE6
(In Stock: 25)
Vishay DaleQty
Unit Price
Ext Price
1
$0.714631
$0.71
10
$0.674181
$6.74
100
$0.636019
$63.60
500
$0.600018
$300.01
1000
$0.566055
$566.06
Minimum: 1 Multiples: 1
Unit Price: $0.714631
Ext Price: $0.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity