RN65C8451DRSL alternative parts: RNC65J1620DRRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 8.45K OHM 1/2W .5% AXIAL
Res Metal Film 162 Ohm 0.5% 1/2W 25ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
13 Weeks
14 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-R-10509/2, RN65
Military, MIL-PRF-55182/05, RNC65
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
8.45kOhms
162Ohms
Composition:
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Power Rating:
500mW
500mW
Max Power Dissipation:
500mW
-
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Military, Moisture Resistant, Weldable
Length:
14.2748mm
17.45mm
Width:
4.57mm
4.57mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-55182
Failure Rate:
-
R (0.01%)
Diameter:
-
4.57mm
Radiation Hardening:
-
No
RN65C8451DRSL

RN65C8451DRSL

(In Stock: 50)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.379800

    $1.38

  • 10

    $1.301698

    $13.02

  • 100

    $1.228017

    $122.80

  • 500

    $1.158507

    $579.25

  • 1000

    $1.092931

    $1,092.93

Minimum: 1 Multiples: 1

Unit Price: $1.379800

Ext Price: $1.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity