RN70D1271FB14 alternative parts: RN70C2490FRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.27K OHM 3/4W 1% AXIAL
RES 249 OHM 3/4W 1% AXIAL
Package / Case:
Axial
Axial
Surface Mount:
NO
NO
Terminal Shape:
WIRE
WIRE
Mounting Feature:
THROUGH HOLE MOUNT
THROUGH HOLE MOUNT
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-R-10509/3, RN70
Military, MIL-R-10509/3, RN70
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
Resistance:
1.27kOhm
249Ohm
Terminal Finish:
Tin/Lead (Sn60Pb40)
Tin/Lead (Sn60Pb40)
Composition:
Metal Film
Metal Film
Power (Watts):
0.75W 3/4W
0.75W 3/4W
Additional Feature:
FLAME PROOF
FLAME PROOF
Power Rating:
750mW
750mW
Max Power Dissipation:
750mW
750mW
Construction:
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.75W
0.5W
Lead Length:
38.1mm
-
Working Voltage:
500V
500V
Lead Diameter:
0.81 mm
0.81 mm
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Packing Method:
-
TR, 11.5 INCH
RN70D1271FB14

RN70D1271FB14

(In Stock: 44)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.634530

    $3.63

  • 10

    $3.428802

    $34.29

  • 100

    $3.234719

    $323.47

  • 500

    $3.051622

    $1,525.81

  • 1000

    $2.878888

    $2,878.89

Minimum: 1 Multiples: 1

Unit Price: $3.634530

Ext Price: $3.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity