RN70D2554FB14 alternative parts: RN70D3921FB14

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 2.55M OHM 3/4W 1% AXIAL
Metal Film Resistors - Through Hole
Factory Lead Time:
32 Weeks
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-R-10509/3, RN70
Military, MIL-R-10509/3, RN70
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
2.55MOhms
3.92kOhm
Composition:
Metal Film
Metal Film
Power (Watts):
0.75W 3/4W
0.75W 3/4W
Power Rating:
750mW
750mW
Max Power Dissipation:
750mW
750mW
Features:
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Length:
14.2748mm
-
Width:
4.57mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Through Hole
Terminal Shape:
-
WIRE
Voltage Rated:
-
500V
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn60Pb40)
Additional Feature:
-
FLAME PROOF
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.75W
Lead Length:
-
38.1mm
Lead Diameter:
-
0.81 mm
RN70D2554FB14

RN70D2554FB14

(In Stock: 26)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $4.793409

    $4.79

  • 10

    $4.522084

    $45.22

  • 100

    $4.266117

    $426.61

  • 500

    $4.024639

    $2,012.32

  • 1000

    $3.796829

    $3,796.83

Minimum: 1 Multiples: 1

Unit Price: $4.793409

Ext Price: $4.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity