RN731ETTP71R5F50 alternative parts: RN73H1ETTP1300F25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 71.5 OHM 1% 1/16W 0402
Thin Film Resistors 130Ohm,0402,1%,25ppm ,63mW,50V
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73
RN73H
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
71.5Ohm
130Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Metal Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Additional Feature:
ULTRA PRECISION
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Construction:
RECTANGULAR PACKAGE
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.063W
0.063W
Working Voltage:
50V
-
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
10 Weeks
Voltage Rated:
-
50V
Termination:
-
SMD/SMT
Power Rating:
-
63mW
Voltage - Rated DC:
-
50V
Case Code (Metric):
-
1005
Case Code (Imperial):
-
0402
Ratings:
-
AEC-Q200
RN731ETTP71R5F50

RN731ETTP71R5F50

(In Stock: 944232)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.000676

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.000676

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity