RN731ETTP71R5F50 alternative parts: RN73H1ETTP1300F25, RN73R1ETTP3050F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 71.5 OHM 1% 1/16W 0402 | Thin Film Resistors 130Ohm,0402,1%,25ppm ,63mW,50V | RES 305 OHM 1% 1/16W 0402 |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73 | RN73H | RN73R |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Not For New Designs | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 71.5Ohm | 130Ohm | 305Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Metal Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Additional Feature: | ULTRA PRECISION | - | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | RECTANGULAR PACKAGE | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Rated Power Dissipation (P): | 0.063W | 0.063W | - |
Working Voltage: | 50V | - | - |
Features: | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 10 Weeks | 10 Weeks |
Voltage Rated: | - | 50V | - |
Termination: | - | SMD/SMT | - |
Power Rating: | - | 63mW | - |
Voltage - Rated DC: | - | 50V | - |
Case Code (Metric): | - | 1005 | - |
Case Code (Imperial): | - | 0402 | - |
Ratings: | - | AEC-Q200 | - |

RN731ETTP71R5F50
(In Stock: 944232)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.000676
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.000676
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity