RN73H1ETTP1180B10 alternative parts: RN73H1ETTP91R0B50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors - SMD 118Ohm,0402,0.1%,10p pm,63mW,50V | RES 91 OHM 0.1% 1/16W 0402 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73H |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±50ppm/°C |
Resistance: | 118Ohm | 91Ohm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RN73H1ETTP1180B10
(In Stock: 20)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.424884
$0.42
10
$0.400834
$4.01
100
$0.378145
$37.81
500
$0.356741
$178.37
1000
$0.336548
$336.55
Minimum: 1 Multiples: 1
Unit Price: $0.424884
Ext Price: $0.42
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity