RN73H1ETTP2843C50 alternative parts: RN732ATTDK5113B25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors - SMD 284kOhm,0402,0.25%,5 0ppm,63mW,50V | |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 0402 (1005 Metric) | - |
Operating Temperature: | -55°C~155°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | RN73H | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | - |
Tolerance: | ±0.25% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±50ppm/°C | 25 PPM / C |
Resistance: | 284kOhm | 511 kOhms |
Composition: | Metal Film | - |
Power (Watts): | 0.063W 1/16W | - |
Features: | Automotive AEC-Q200, Moisture Resistant | - |
Height Seated (Max): | 0.016 0.40mm | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
Voltage, Rating: | - | 150 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Minimum Operating Temperature: | - | - 55 C |
Mounting Styles: | - | PCB Mount |
Type: | - | Thin Film (Metal) Chip Resistor-Ultra High Precision Tolerance |
Subcategory: | - | Resistors |
Power Rating: | - | 100 mW (1/10 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Product Type: | - | Thin Film Resistors |
Product: | - | Precision Resistors Thin Film SMD |
Width: | - | 1.25 mm |
Height: | - | 0.5 mm |
Length: | - | 2 mm |

RN73H1ETTP2843C50
(In Stock: 49)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.274429
$0.27
10
$0.258895
$2.59
100
$0.244241
$24.42
500
$0.230416
$115.21
1000
$0.217373
$217.37
Minimum: 1 Multiples: 1
Unit Price: $0.274429
Ext Price: $0.27
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity