RN73H1ETTP3360D50 alternative parts: RN731JTTD1200B25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors - SMD 1/16W 336 ohm 0.50% 50ppm | Thin Film Resistors - SMD 120Ohm,0603,0.1%,25p pm,63mW,50V |
Factory Lead Time: | 10 Weeks | 9 Weeks |
Package / Case: | 0402 (1005 Metric) | 0603 (1608 Metric) |
Voltage Rated: | 50V | 50V |
Series: | RN73H | RN73 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.5% | ±0.1% |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 336Ohm | 120Ohm |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 63mW | 63mW |
Voltage - Rated DC: | 50V | - |
Case Code (Metric): | 1005 | 1608 |
Case Code (Imperial): | 0402 | 0603 |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.016 0.40mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Weight: | - | 2.012816mg |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | ULTRA PRECISION |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Depth: | - | 800μm |
Construction: | - | RECTANGULAR PACKAGE |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | Not |
Rated Power Dissipation (P): | - | 0.063W |
Height: | - | 450μm |

RN73H1ETTP3360D50
(In Stock: 36)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.217180
$0.22
10
$0.204887
$2.05
100
$0.193289
$19.33
500
$0.182349
$91.17
1000
$0.172027
$172.03
Minimum: 1 Multiples: 1
Unit Price: $0.217180
Ext Price: $0.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity