RN73H1ETTP78R7D10 alternative parts: RG1005P-4120-D-T10, RR0510R-32R4-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 78.7 OHM 0.5% 1/16W 0402 | RES SMD 412 OHM 0.5% 1/16W 0402 | RES SMD 32.4 OHM 0.5% 1/16W 0402 |
Factory Lead Time: | 10 Weeks | 17 Weeks | 14 Weeks |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RG | RR |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C | ±100ppm/°C |
Resistance: | 78.7Ohm | 412Ohm | 32.4Ohm |
Composition: | Metal Film | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Features: | Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200 | - |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Surface Mount: | - | YES | YES |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
Voltage Rated: | - | 25V | 25V |
Published: | - | 2007 | 2011 |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Termination: | - | SMD/SMT | SMD/SMT |
ECCN Code: | - | EAR99 | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) |
Additional Feature: | - | ANTI-SULFUR, PRECISION | PRECISION |
Power Rating: | - | 30mW | 62.5mW |
Voltage - Rated DC: | - | 25V | 25V |
Packing Method: | - | TR, Paper, 7 Inch | TR, PAPER, 7 INCH |
Construction: | - | Rectangular | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | - | 1005 | 1005 |
Case Code (Imperial): | - | 0402 | 0402 |
Lead Free: | - | Lead Free | Lead Free |
Weight: | - | - | 652.039032μg |
Max Power Dissipation: | - | - | 63mW |
Height: | - | - | 406.4μm |

RN73H1ETTP78R7D10
(In Stock: 42)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.342439
$0.34
10
$0.323056
$3.23
100
$0.304769
$30.48
500
$0.287518
$143.76
1000
$0.271244
$271.24
Minimum: 1 Multiples: 1
Unit Price: $0.342439
Ext Price: $0.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity