RN73H1JTTD1200F10 alternative parts: RN73R1JTTD3523F50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors 120Ohm,0603,1%,10ppm ,100mW,75V | RES 352K OHM 1% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Weight: | 2.012816mg | - |
Voltage Rated: | 75V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73R |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±10ppm/°C | ±50ppm/°C |
Resistance: | 120Ohm | 352kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | - |
Voltage - Rated DC: | 75V | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Case Code (Metric): | 1608 | - |
Rated Power Dissipation (P): | 0.1W | - |
Case Code (Imperial): | 0603 | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant |
Height: | 450μm | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |

RN73H1JTTD1200F10
(In Stock: 572485)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity