RN73H1JTTD1433C50 alternative parts: RN73R1JTTD2292C25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 1/10W 143K ohm 0.25% 50ppm
RES 22.9K OHM 0.25% 1/10W 0603
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Voltage Rated:
75V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73R
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.25%
±0.25%
Part Status:
Active
Active
Number of Terminations:
2
2
Termination:
SMD/SMT
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
143kOhm
22.9kOhm
Composition:
Metal Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
-
Voltage - Rated DC:
75V
-
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Height:
450μm
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
RN73H1JTTD1433C50

RN73H1JTTD1433C50

(In Stock: 34)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.264065

    $0.26

  • 10

    $0.249118

    $2.49

  • 100

    $0.235017

    $23.50

  • 500

    $0.221714

    $110.86

  • 1000

    $0.209164

    $209.16

Minimum: 1 Multiples: 1

Unit Price: $0.264065

Ext Price: $0.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity