RN73H1JTTD2773D25 alternative parts: RN731JTTD1200B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors 277kOhm,0603,0.5%,25 ppm,100mW,75V
Thin Film Resistors - SMD 120Ohm,0603,0.1%,25p pm,63mW,50V
Factory Lead Time:
10 Weeks
9 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Voltage Rated:
75V
50V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RN73
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.5%
±0.1%
Part Status:
Active
Not For New Designs
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
277kOhm
120Ohm
Composition:
Metal Film
Thin Film
Power (Watts):
0.1W 1/10W
0.063W 1/16W
Power Rating:
100mW
63mW
Voltage - Rated DC:
75V
-
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Features:
Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Height:
450μm
450μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Weight:
-
2.012816mg
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
ULTRA PRECISION
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Depth:
-
800μm
Construction:
-
RECTANGULAR PACKAGE
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
Not
Rated Power Dissipation (P):
-
0.063W
RN73H1JTTD2773D25

RN73H1JTTD2773D25

(In Stock: 28)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.160758

    $0.16

  • 10

    $0.151658

    $1.52

  • 100

    $0.143074

    $14.31

  • 500

    $0.134976

    $67.49

  • 1000

    $0.127335

    $127.34

Minimum: 1 Multiples: 1

Unit Price: $0.160758

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity