RN73H1JTTD2800B25 alternative parts: M55342E12B10B0PT5
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors 280Ohm,0603,0.1%,25p pm,100mW,75V | RES SMD 10K OHM 0.1% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Voltage Rated: | 75V | - |
Operating Temperature: | -55°C~155°C | -55°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | Military, MIL-PRF-55342, RM0603 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.064Lx0.032W 1.63mmx0.81mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 280Ohm | 10kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier |
Composition: | Metal Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | - |
Voltage - Rated DC: | 75V | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | TR |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 1608 | 1608 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Case Code (Imperial): | 0603 | 0603 |
Features: | Automotive AEC-Q200, Moisture Resistant | Military, Non-Inductive |
Height Seated (Max): | 0.022 0.55mm | 0.033 0.84mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Ratings: | AEC-Q200 | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Additional Feature: | - | LASER TRIMMABLE, NON-INDUCTIVE |
Max Power Dissipation: | - | 100mW |
Working Voltage: | - | 50V |
Failure Rate: | - | P (0.1%) |
Height: | - | 838.2μm |

RN73H1JTTD2800B25
(In Stock: 3145)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.168089
$0.17
10
$0.158575
$1.59
100
$0.149599
$14.96
500
$0.141131
$70.57
1000
$0.133142
$133.14
Minimum: 1 Multiples: 1
Unit Price: $0.168089
Ext Price: $0.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity