RN73H1JTTD2800F25 alternative parts: RN73R1JTTD3523F50, RN73H1JTTD4023F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thin Film Resistors - SMD 1/10W 280 ohm 1% 25ppm | RES 352K OHM 1% 1/10W 0603 | Thin Film Resistors - SMD 402kOhm,0603,1%,50pp m,100mW,75V |
Factory Lead Time: | 10 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Voltage Rated: | 75V | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73R | RN73H |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | - |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 280Ohm | 352kOhm | 402kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Metal Film | Thin Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | - | - |
Voltage - Rated DC: | 75V | - | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | - | - |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Case Code (Metric): | 1608 | - | - |
Rated Power Dissipation (P): | 0.1W | - | - |
Case Code (Imperial): | 0603 | - | - |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 450μm | - | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | - |

RN73H1JTTD2800F25
(In Stock: 960225)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity