RN73H1JTTD76R8A10 alternative parts: RN73R1JTTD1781A25, RG1608P-6341-W-T5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 76.8 OHM 0.05% 1/10W 0603 | RES 1.78K OHM 0.05% 1/10W 0603 | RES SMD 6.34K OHM 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 10 Weeks | 18 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73R | RG |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.05% | ±0.05% | ±0.05% |
Part Status: | Active | Active | Active |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 76.8Ohm | 1.78kOhm | 6.34kOhm |
Composition: | Metal Film | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200 |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.020 0.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
Surface Mount: | - | - | YES |
Terminal Shape: | - | - | WRAPAROUND |
Mounting Feature: | - | - | SURFACE MOUNT |
Voltage Rated: | - | - | 75V |
Published: | - | - | 2007 |
JESD-609 Code: | - | - | e3 |
Pbfree Code: | - | - | yes |
Termination: | - | - | SMD/SMT |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Matte Tin (Sn) |
Additional Feature: | - | - | ANTI-SULFUR, HIGH PRECISION |
Power Rating: | - | - | 62.5mW |
Voltage - Rated DC: | - | - | 75V |
Packing Method: | - | - | TR, Paper, 7 Inch |
Construction: | - | - | Rectangular |
Resistor Type: | - | - | FIXED RESISTOR |
Case Code (Metric): | - | - | 1608 |
Rated Power Dissipation (P): | - | - | 0.1667W |
Case Code (Imperial): | - | - | 0603 |
Height: | - | - | 400μm |
Lead Free: | - | - | Lead Free |

RN73H1JTTD76R8A10
(In Stock: 38)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.949993
$0.95
10
$0.896220
$8.96
100
$0.845490
$84.55
500
$0.797632
$398.82
1000
$0.752483
$752.48
Minimum: 1 Multiples: 1
Unit Price: $0.949993
Ext Price: $0.95
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity