RN73H2ATTD1671F25 alternative parts: RN732ATTDK5113B25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 1.67K OHM 1% 1/8W 0805 | |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 0805 (2012 Metric) | - |
Operating Temperature: | -55°C~155°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | RN73H | - |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | - |
Tolerance: | ±1% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±25ppm/°C | 25 PPM / C |
Resistance: | 1.67kOhm | 511 kOhms |
Composition: | Metal Film | - |
Power (Watts): | 0.125W 1/8W | - |
Voltage - Rated DC: | 100V | - |
Features: | Automotive AEC-Q200, Moisture Resistant | - |
Height Seated (Max): | 0.024 0.60mm | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
Voltage, Rating: | - | 150 V |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Maximum Operating Temperature: | - | + 155 C |
Minimum Operating Temperature: | - | - 55 C |
Mounting Styles: | - | PCB Mount |
Type: | - | Thin Film (Metal) Chip Resistor-Ultra High Precision Tolerance |
Subcategory: | - | Resistors |
Power Rating: | - | 100 mW (1/10 W) |
Technology: | - | Thin Film |
Termination Style: | - | SMD/SMT |
Product Type: | - | Thin Film Resistors |
Product: | - | Precision Resistors Thin Film SMD |
Width: | - | 1.25 mm |
Height: | - | 0.5 mm |
Length: | - | 2 mm |

RN73H2ATTD1671F25
(In Stock: 44)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.185054
$0.19
10
$0.174579
$1.75
100
$0.164697
$16.47
500
$0.155375
$77.69
1000
$0.146580
$146.58
Minimum: 1 Multiples: 1
Unit Price: $0.185054
Ext Price: $0.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity