RN73H2ATTD5230F50 alternative parts: KTR10EZPF41R2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 523 OHM 1% 1/8W 0805
RES SMD 41.2 OHM 1% 1/8W 0805
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
KTR
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
Resistance:
523Ohm
41.2Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn)
Composition:
Metal Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Voltage - Rated DC:
100V
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PAPER, 7 INCH
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
300V
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, High Voltage
Height Seated (Max):
0.024 0.60mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Published:
-
2015
Max Power Dissipation:
-
125mW
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Height:
-
660.4μm
RN73H2ATTD5230F50

RN73H2ATTD5230F50

(In Stock: 841051)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.002367

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002367

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity