RN73H2BTTD1042D50 alternative parts: ERJ-S08D49R9V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 10.4K OHM 0.5% 1/4W 1206
1206 ANTI-SULFUR RES.
Factory Lead Time:
10 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
ERJ
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
Resistance:
10.4kOhm
49.9Ohm
Composition:
Metal Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Voltage - Rated DC:
150V
-
Features:
Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RN73H2BTTD1042D50

RN73H2BTTD1042D50

(In Stock: 17)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.326734

    $0.33

  • 10

    $0.308240

    $3.08

  • 100

    $0.290792

    $29.08

  • 500

    $0.274332

    $137.17

  • 1000

    $0.258804

    $258.80

Minimum: 1 Multiples: 1

Unit Price: $0.326734

Ext Price: $0.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity