RN73H2BTTD1051B25 alternative parts: RG3216P-1800-B-T5, RN73R2BTTD8760B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.05K OHM 0.1% 1/4W 1206
RES SMD 180 OHM 0.1% 1/4W 1206
RES 876 OHM 0.1% 1/4W 1206
Factory Lead Time:
10 Weeks
20 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
RG
RN73R
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
1.05kOhm
180Ohm
876Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn)
-
Composition:
Metal Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Voltage - Rated DC:
150V
200V
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, Embossed, 7 Inch
-
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Features:
Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Height Seated (Max):
0.028 0.70mm
0.020 0.50mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Voltage Rated:
-
150V
-
Published:
-
2011
-
Termination:
-
SMD/SMT
-
Additional Feature:
-
ANTI-SULFUR, PRECISION
-
Power Rating:
-
250mW
-
Max Power Dissipation:
-
250mW
-
Case Code (Metric):
-
3216
-
Case Code (Imperial):
-
1206
-
Height:
-
508μm
-
Lead Free:
-
Lead Free
-
RN73H2BTTD1051B25

RN73H2BTTD1051B25

(In Stock: 6)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.403172

    $0.40

  • 10

    $0.380351

    $3.80

  • 100

    $0.358822

    $35.88

  • 500

    $0.338511

    $169.26

  • 1000

    $0.319350

    $319.35

Minimum: 1 Multiples: 1

Unit Price: $0.403172

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity