RN73H2BTTD1691A10 alternative parts: RN73H2BTTD3482B25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 1.69K OHM 0.05% 1/4W 1206 | RES 34.8K OHM 0.1% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RN73H |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.05% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C |
Resistance: | 1.69kOhm | 34.8kOhm |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 150V | 150V |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |

RN73H2BTTD1691A10
(In Stock: 45)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$1.144032
$1.14
10
$1.079275
$10.79
100
$1.018184
$101.82
500
$0.960551
$480.28
1000
$0.906180
$906.18
Minimum: 1 Multiples: 1
Unit Price: $1.144032
Ext Price: $1.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity